3SE5000-0AA15详情
Siemens 3SE5000-0AA15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G1MP2-62C01L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Type of control element
Rotary lever
For Use With
3SE51
Package
Box
Base Product Number
3SE5000
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3SE5 Series
系列
3SE
配件类型
Twist Lever
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NC
知识产权评级
IP66
3SE5000-0AA15拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。