3SE5000-0AA21详情
Siemens 3SE5000-0AA21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Lighting type
None
Content
1pc(s)
Print motif
None
Compatible with (details)
Position switch 3SE52
Factory colour
Black
Type of control element
Rotary lever
For Use With
3SE5 Limit Switch
Package
Box
Base Product Number
3SE5000
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3SE5 Series
系列
SIRIUS
类型
3SE5000-0AA21
配件类型
Actuator Head
长度
21mm
3SE5000-0AA21拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。