3SE51140LH011AE3详情
Siemens 3SE51140LH011AE3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
425X-21-A-P4-W72
Approvals
ATEX, CE, IECEX, cUL, UL
Manufacturer
Barksdale Control Products
Type of electric connection
Plug-in connection M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP66/IP67
Degree of protection (NEMA)
12
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Rotary lever
Explosion safety category for dust
None
类型
Explosion Proof (Amplified)
输出量
4-20 mA
输入
12-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded, 2 Conductor
3SE51140LH011AE3拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。