3SE51140QV101AE3详情
Siemens 3SE51140QV101AE3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection M12
Number of contacts as change-over contact
0
Explosion safety category for dust
None
Type of control element
None
Explosion safety category for gas
None
Suitable for safety functions
有
Number of contacts as normally closed contact
2
Degree of protection (NEMA)
12
Degree of protection (IP)
IP66/IP67
Material housing
Metal
Number of contacts as normally open contact
1
3SE51140QV101AE3拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。