3SE51320CJ27详情
Siemens 3SE51320CJ27重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
有
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Degree of protection (NEMA)
12
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Rotary lever
Explosion safety category for dust
None
系列
LTC
注意
-
3SE51320CJ27拓展信息








哦! 它是空的。