3SE52340LC051AE2详情
Siemens 3SE52340LC051AE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Plastic
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
0
Suitable for safety functions
有
Type of control element
Plunger
Type of electric connection
Plug-in connection M12
3SE52340LC051AE2拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。