3SE53220SD211AJ0详情
Siemens 3SE53220SD211AJ0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
3SE53220SD211AJ0拓展信息








哦! 它是空的。