3SE53220SF22详情
Siemens 3SE53220SF22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP65
Locking mechanism
Quiescent current principle
Number of contacts as normally closed contact
0
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
3SE53220SF22拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。