3SE53240SH211AE4详情
Siemens 3SE53240SH211AE4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Type of electric connection
Cable entry metrical
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
系列
3SE5324
0个相似型号
3SE53240SH211AE4拓展信息








哦! 它是空的。