3SE66053BA05详情
Siemens 3SE66053BA05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
SIL according to IEC 61508
3
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
3SE66053BA05拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。