3SE6606-2BA04详情
Siemens 3SE6606-2BA04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
154173-0063
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67
SIL according to IEC 61508
3
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
系列
MDM
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
3SE6606-2BA04拓展信息








哦! 它是空的。