3SE67012BA详情
Siemens 3SE67012BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
SIL according to IEC 61508
3
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
3SE67012BA拓展信息








哦! 它是空的。