3SE71501BH04详情
Siemens 3SE71501BH04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - -25
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
0个相似型号
3SE71501BH04拓展信息








哦! 它是空的。