3SU10000DB300AA0-ZX90详情
Siemens 3SU10000DB300AA0-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
性别
Male
0个相似型号
3SU10000DB300AA0-ZX90拓展信息
8US1251-5DM07
Siemens
3SU10000AB400AA0-ZX90
Siemens
3SU19000BC310MA0
Siemens
3SU19000EE700AA0
Siemens
3RK1901-1PN00
Siemens
3SU10010AB100AA0-ZX90
Siemens
3SU10000AB500AR0-ZX90
Siemens
3SU10022BF300AA0-ZX90
Siemens
3SU10304HL110AA0-ZX90
Siemens
3SU10022BC300AA0-ZX90
Siemens








哦! 它是空的。