3SU10001CA100AA0-Z Y10详情
Siemens 3SU10001CA100AA0-Z Y10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
0个相似型号
3SU10001CA100AA0-Z Y10拓展信息








哦! 它是空的。