3SU10001CD100AA0-ZX90详情
Siemens 3SU10001CD100AA0-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
0个相似型号
3SU10001CD100AA0-ZX90拓展信息
7ML19301BE
Siemens
8UC6017
Siemens
6AV72406BC076PA0
Siemens
6ES71934LD200AA0
Siemens
6SL30000BE344AA0
Siemens
HTG:61882010608
Siemens
6AV66716AP000AX0
Siemens
6AV78611AB001AA0
Siemens
8PQ23064BA01
Siemens
3RT1936-4EA2-ZW97
Siemens








哦! 它是空的。