3SU10001CD200AA0-ZX90详情
Siemens 3SU10001CD200AA0-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
0个相似型号
3SU10001CD200AA0-ZX90拓展信息
6ES76486AA836YA0
Siemens
6AV21542GB318AA0
Siemens
3SU15100AA100AA0
Siemens
6AV76741LA730AA0
Siemens
6ES78111CC080YE5
Siemens
3SB29014RC
Siemens
6ES78104CC120KA5
Siemens
3RW47221SC44
Siemens
3RW47430VC70
Siemens
3RW47660NC00
Siemens








哦! 它是空的。