3SU1000-3BB42-0AK0详情
Siemens 3SU1000-3BB42-0AK0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Labelled
有
Colour front ring
Black
With front ring
有
Package
Bulk
Base Product Number
3SU1000
厂商
Siemens
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Siemens, 22mm
系列
SIRIUS ACT
类型
Momentary
执行器类型
Pushbutton, Oval (Dual)
面板开孔尺寸
22.3mm (Round)
照明
Non-Illuminated
需要
Contact Block(s)
知识产权评级
IP66, IP67, IP69K
3SU1000-3BB42-0AK0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。