3SU10003EC100AA0-ZX90详情
Siemens 3SU10003EC100AA0-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Rocker lever
3SU10003EC100AA0-ZX90拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。