3SU10004BL110AA0-ZY12详情
Siemens 3SU10004BL110AA0-ZY12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
ChipProg+
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
系列
--
零件状态
Obsolete
模块/板式
Socket Module - DIP
3SU10004BL110AA0-ZY12拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。