3SU10004FF010AA0-ZY19详情
Siemens 3SU10004FF010AA0-ZY19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Vinyl
Manufacturer Part Number
42271
Manufacturer
Brady
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
粘合剂
有
图例
Safety... Its My Job
完成
Gloss
背景颜色
White
文字颜色
Black/Red
语言
English
3SU10004FF010AA0-ZY19拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。