3SU10007BF100AA0-ZX90详情
Siemens 3SU10007BF100AA0-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Material front ring
Plastic
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
子类别
D-Sub Connectors
产品类别
Mixed Contact D-Sub Connectors
产品类别
D-Sub Mixed Contact Connectors
3SU10007BF100AA0-ZX90拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。