3SU1001-0BB20-0AA0详情
Siemens 3SU1001-0BB20-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
Compliant
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
(Select First, Then Apply Filters) Compatible Series
Siemens, 22mm
Product Status
活跃
厂商
Siemens
Base Product Number
3SU1001
Package
Box
系列
SIRIUS ACT
类型
Momentary
颜色
Red
执行器类型
Pushbutton, Round
面板开孔尺寸
22.3mm (Round)
照明
Illuminated
需要
Contact Block(s), Illumination Source
知识产权评级
IP66, IP67, IP69K
3SU1001-0BB20-0AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。