3SU10011AA300AA0-ZY15详情
Siemens 3SU10011AA300AA0-ZY15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
0个相似型号
3SU10011AA300AA0-ZY15拓展信息
52PP2V2
Siemens
52PP2W1
Siemens
52BT6D3GB
Siemens
52BT6EBJBV
Siemens
52BT6D5GB
Siemens
3SU10513AB420AK0
Siemens
3SU10000AA400AA0
Siemens
3SU10505JL010AA0
Siemens
3SU10522BP600AA0
Siemens
3SU10522BN600AA0
Siemens








哦! 它是空的。