3SU10016AA700AA0-ZY19详情
Siemens 3SU10016AA700AA0-ZY19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Other
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Other
Type of lens
High
With front ring
无
0个相似型号
3SU10016AA700AA0-ZY19拓展信息
49SPL0CGF
Siemens
49SPL0ARF
Siemens
49SPL0BGF
Siemens
49SPLPBRF
Siemens
49SPL0BRJ
Siemens
49SPL0CGH
Siemens
49SPL0CGJ
Siemens
US2:52BL4DAXY
Siemens
US2:52PL5DBXY
Siemens
49SPL0AGF
Siemens








哦! 它是空的。