3SU10022BC100AA0-Z X90详情
Siemens 3SU10022BC100AA0-Z X90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Degree of protection (NEMA)
4X
Material front ring
Plastic
Type of control element
Toggle
With front ring
有
0个相似型号
3SU10022BC100AA0-Z X90拓展信息








哦! 它是空的。