3SU10305RF010AA0-ZY15详情
Siemens 3SU10305RF010AA0-ZY15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Grey
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Degree of protection (NEMA)
4X
Material front ring
Metal
Type of control element
Other
With front ring
有
0个相似型号
3SU10305RF010AA0-ZY15拓展信息
6ES71484PC000HA0
Siemens
3RK19030AA00
Siemens
8WH90011AA00
Siemens
8WH10000AF04
Siemens
HF328NR
Siemens
6ES72266DA320XB0
Siemens
8WH90403AB08
Siemens
HF361SPN
Siemens
3SU10001AD300AA0
Siemens
6EP1333-4BA00
Siemens








哦! 它是空的。