3SU10313BB610AA0-ZY15详情
Siemens 3SU10313BB610AA0-ZY15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
JHSN_DRIV_VSD-II
Manufacturer Part Number
VS031122B-0L300
Manufacturer
Johnson Controls
Mounting
Panel
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Colour front ring
Grey
With front ring
有
深度
15.3125
最高频率
320 Hz
输入电压(交流电)
208 VAC
宽度
9.40625
3SU10313BB610AA0-ZY15拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。