3SU10322BC200AA0-ZY15详情
Siemens 3SU10322BC200AA0-ZY15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
--
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
系列
--
零件状态
Obsolete
模块/板式
Socket Module - PLCC
3SU10322BC200AA0-ZY15拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。