3SU10500BB600AA0-Z Y10详情
Siemens 3SU10500BB600AA0-Z Y10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
Construction type lens
Round
Degree of protection (IP), front side
IP67/IP69K
Labelled
有
Material front ring
Metal
With front ring
有
0个相似型号
3SU10500BB600AA0-Z Y10拓展信息








哦! 它是空的。