3SU10500CB600AA0-ZY10详情
Siemens 3SU10500CB600AA0-ZY10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108716100ZLF
Manufacturer
Stearns
Mounting
端部安装
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
工作电压
380 VAC;460 VAC
知识产权评级
IP23
3SU10500CB600AA0-ZY10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。