3SU10503BB610AA0-ZY12详情
Siemens 3SU10503BB610AA0-ZY12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTSC016BBW
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Labelled
有
Colour front ring
Chrome
With front ring
有
线圈电压
42 VAC 50Hz, 48 VAC 60Hz
3SU10503BB610AA0-ZY12拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。