3SU10504CM010AA0-ZY15详情
Siemens 3SU10504CM010AA0-ZY15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Voltage
24 VAC;24 VDC
Manufacturer Part Number
UX15156
Manufacturer
Turck
Cable Types
TPE
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
额定电流
4 Amps
知识产权评级
IP67
长度
10 Meters
3SU10504CM010AA0-ZY15拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。