3SU10511BD400AA0-ZY10详情
Siemens 3SU10511BD400AA0-ZY10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HBL57242IVA
Approvals
UL;CSA
Manufacturer
Hubbell
RoHS
无
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
类型
杂物箱
颜色
Ivory
3SU10511BD400AA0-ZY10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。