3SU10511CD400AA0详情
Siemens 3SU10511CD400AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Colour front ring
Other
With front ring
有
Base Product Number
3SU1051
厂商
Siemens
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Siemens, 22mm
系列
SIRIUS ACT
类型
Momentary
执行器类型
Pushbutton, Mushroom
面板开孔尺寸
22.3mm (Round)
照明
Illuminated
需要
Contact Block(s), Illumination Source
知识产权评级
IP66, IP67, IP69K
3SU10511CD400AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。