3SU10516AA400AA0-Z Y13详情
Siemens 3SU10516AA400AA0-Z Y13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Other
Type of lens
High
With front ring
无
Material front ring
Other
Colour lens
Other
0个相似型号
3SU10516AA400AA0-Z Y13拓展信息








哦! 它是空的。