3SU10610JB500AA0详情
Siemens 3SU10610JB500AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
无
Colour front ring
Grey
With front ring
有
Package
Box
Base Product Number
3SU1061
厂商
Siemens
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Siemens, 30mm
系列
SIRIUS ACT
类型
Momentary
执行器类型
Pushbutton, Round
面板开孔尺寸
30.5mm (Round)
照明
Illuminated
需要
Contact Block(s), Illumination Source
知识产权评级
IP66, IP67, IP69K
3SU10610JB500AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。