3SU10622DF400AA0-ZX90详情
Siemens 3SU10622DF400AA0-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
0个相似型号
3SU10622DF400AA0-ZX90拓展信息
3SU10000AB100AA0-ZX90
Siemens
3SU10010AB200AA0-ZX90
Siemens
3SU10305XM010AA0-ZX90
Siemens
3SU10004BN210AA0-ZX90
Siemens
3SU10000CB400AA0-ZX90
Siemens
3SU10307AD100AA0-ZX90
Siemens
3SU10504CF210AA0-ZX90
Siemens
3SB3501-2LA51
Siemens
3SU10300BB200AA0-ZX90
Siemens
3SU10504BC010AA1
Siemens








哦! 它是空的。