3SU10622EF200AA0-ZX90详情
Siemens 3SU10622EF200AA0-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
121575-2389 A
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Type of control element
Toggle
With front ring
有
Colour front ring
Grey
Degree of protection (NEMA)
4X
系列
CA
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
3SU10622EF200AA0-ZX90拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。