3SU11026AA203AA0-ZY10详情
Siemens 3SU11026AA203AA0-ZY10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Other
Colour lens
Red
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Material front ring
Other
Number of indicator lights
1
Rated operating voltage Ue
24 - 24
Type of electric connection
弹簧夹连接
Type of lamp socket
Other
Type of lens
Flat
Voltage type
AC/DC
With front ring
无
With light source
有
3SU11026AA203AA0-ZY10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。