3SU11036AA403AA0-ZY10详情
Siemens 3SU11036AA403AA0-ZY10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
Other
With front ring
无
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Other
Degree of protection (NEMA)
13
Degree of protection (IP)
IP67/IP69K
Voltage type
AC
Rated operating voltage Ue
110 - 110
Construction type lens
Round
Type of electric connection
弹簧夹连接
Material front ring
Other
Colour lens
Green
3SU11036AA403AA0-ZY10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。