3SU11066AA701AA0-ZY11详情
Siemens 3SU11066AA701AA0-ZY11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Other
Colour lens
Clear
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Material front ring
Other
Number of indicator lights
1
Rated operating voltage Ue
230 - 230
Type of electric connection
Screw connection
Type of lamp socket
Other
Type of lens
Flat
Voltage type
AC
With front ring
无
With light source
有
3SU11066AA701AA0-ZY11拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。