3SU11302BF603BA0-ZY10详情
Siemens 3SU11302BF603BA0-ZY10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Other
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
1
Type of control element
Toggle
With front ring
有
With light source
无
3SU11302BF603BA0-ZY10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。