3SU11304BF111FA0-ZX90详情
Siemens 3SU11304BF111FA0-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Package
Bulk
Base Product Number
LMLC1
厂商
Sensata-Airpax
Product Status
活跃
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Other
With front ring
有
With light source
无
系列
LML
额定电流
-
执行器类型
Lever
照明电压(标称)
-
极数
1
照明
-
断路器类型
Magnetic (Hydraulic Delay)
3SU11304BF111FA0-ZX90拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。