3SU11320AB703FA0-ZY15详情
Siemens 3SU11320AB703FA0-ZY15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G2MP1-42G02L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
With front ring
有
Colour front ring
Grey
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Material front ring
Metal
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP66
3SU11320AB703FA0-ZY15拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。