3SU11500AB103FA0-ZY19详情
Siemens 3SU11500AB103FA0-ZY19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Type of electric connection
弹簧夹连接
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Number of contacts as change-over contact
0
Material front ring
Plastic
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Colour front ring
Chrome
3SU11500AB103FA0-ZY19拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。