3SU11501BA201FA0-ZY12详情
Siemens 3SU11501BA201FA0-ZY12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Type of electric connection
Screw connection
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Number of contacts as change-over contact
0
Material front ring
Metal
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Colour front ring
Chrome
3SU11501BA201FA0-ZY12拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。