3SU11504BF111FA0-ZY11详情
Siemens 3SU11504BF111FA0-ZY11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G1M3SS5-40U02
Approvals
CE, CSA, UL
Manufacturer
ABB
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
1
Colour front ring
Other
With front ring
有
With light source
无
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
3SU11504BF111FA0-ZY11拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。