3SU11560AB603FA0-ZY19详情
Siemens 3SU11560AB603FA0-ZY19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
426H3-15-P1
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
With front ring
有
Colour front ring
Chrome
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
弹簧夹连接
Material front ring
Plastic
类型
General Industrial (Amplified)
输出量
1-11 VDC
输入
14-30 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded
3SU11560AB603FA0-ZY19拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。