3SU11566AA301AA0-ZY15详情
Siemens 3SU11566AA301AA0-ZY15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Plastic
Manufacturer Part Number
109368
Manufacturer
Brady
Colour lens
Yellow
Material front ring
Other
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
230 - 230
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
应用
Pipe & Valve Marking
粘合剂
无
图例
Low Pressure Air
数量
0
背景颜色
Blue
文字颜色
White
语言
English
3SU11566AA301AA0-ZY15拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。